Samtec Inc. Pin & Socket Connectors QRF8-078-05.0-L-D-A-GP

Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet
Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QRF8-078-05.0-L-D-A-GP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QRF8-078-05.0-L-D-A-GP
Pin & Socket Connectors QRF8-078-05.0-L-D-A-GP
0.80 mm Q Rate Slim Body Ground Plane Sk

0.80 mm Q Rate Slim Body Ground Plane Sk

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRF8-078-05.0-L-D-A-GP
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRF8-078-05.0-L-D-A-GP
CONN ARRAY RCPT 156POS SMD GOLD

CONN ARRAY RCPT 156POS SMD GOLD

Supplier's Site
Connector, Rcpt, 156Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 39AH8703 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 156Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
39AH8703
Connector, Rcpt, 156Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 39AH8703
CONNECTOR, RCPT, 156POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:156Contacts ; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONNECTOR, RCPT, 156POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:156Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QRF8-078-05.0-L-D-A-GP QRF8-078-05.0-L-D-A-GP 39AH8703
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connector, Rcpt, 156Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details