Samtec Inc. Pin & Socket Connectors QRF8-026-05.0-L-D-A

Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet
Description
0.80 mm Q Rate Slim Body Ground Plane Sk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - QRF8-026-05.0-L-D-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
QRF8-026-05.0-L-D-A
Pin & Socket Connectors QRF8-026-05.0-L-D-A
0.80 mm Q Rate Slim Body Ground Plane Sk

0.80 mm Q Rate Slim Body Ground Plane Sk

Buy Now
Connector, Receptacle, 0.8Mm, 52Way; Mezzanine Connector Type Samtec - 20X1216 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 0.8Mm, 52Way; Mezzanine Connector Type Samtec
20X1216
Connector, Receptacle, 0.8Mm, 52Way; Mezzanine Connector Type Samtec 20X1216
CONNECTOR, RECEPTACLE, 0.8MM, 52WAY; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 0.8MM, 52WAY; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:52Contacts; Connector Mounting:Through Hole Mount; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
QRF8-026-05.0-L-D-A
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) QRF8-026-05.0-L-D-A
CONN ARRAY RCPT 52POS SMD GOLD

CONN ARRAY RCPT 52POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number QRF8-026-05.0-L-D-A 20X1216 QRF8-026-05.0-L-D-A
Product Name Pin & Socket Connectors Connector, Receptacle, 0.8Mm, 52Way; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details