Samtec Inc. In Series Adapter PRFIA-SMPM-J-J-SP-2

Description
50 Ohm, SMPM Spring Loaded Bullet, length 16.50mm
Request a Quote Datasheet
Description
50 Ohm, SMPM Spring Loaded Bullet, length 16.50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - PRFIA-SMPM-J-J-SP-2 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
PRFIA-SMPM-J-J-SP-2
In Series Adapter PRFIA-SMPM-J-J-SP-2
50 Ohm, SMPM Spring Loaded Bullet, length 16.50mm

50 Ohm, SMPM Spring Loaded Bullet, length 16.50mm

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number PRFIA-SMPM-J-J-SP-2
Product Name In Series Adapter
Connector Type SMPM
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 1031 - 1031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type SMA
Frequency Range 0.0 to 27000.0 MHz
View Details
WR650 (BJ14) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR650A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1130.0 to 1730.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details