Samtec Inc. Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S PMSD-10-18-K-10.00-S

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066490-PMSD-10-18-K -10.00-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066490-PMSD-10-18-K -10.00-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S - PMSD-10-18-K-10.00-S - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S
PMSD-10-18-K-10.00-S
Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S PMSD-10-18-K-10.00-S
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066490-PMSD-10-18-K -10.00-S Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066490-PMSD-10-18-K-10.00-S
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PMSD-10-18-K-10.00-S
Product Name Cables, Wires Fiber Optic Cables - PMSD-10-18-K-10.00-S
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details