Samtec Inc. Cables, Wires Fiber Optic Cables - PMSD-04-18-K-21.65-D-LUX PMSD-04-18-K-21.65-D-LUX

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066554-PMSD-04-18-K -21.65-D-LUX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066554-PMSD-04-18-K -21.65-D-LUX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - PMSD-04-18-K-21.65-D-LUX - PMSD-04-18-K-21.65-D-LUX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - PMSD-04-18-K-21.65-D-LUX
PMSD-04-18-K-21.65-D-LUX
Cables, Wires Fiber Optic Cables - PMSD-04-18-K-21.65-D-LUX PMSD-04-18-K-21.65-D-LUX
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1066554-PMSD-04-18-K -21.65-D-LUX Categories: Cables, Wires Fiber Optic Cables Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066554-PMSD-04-18-K-21.65-D-LUX
Categories: Cables, Wires Fiber Optic Cables
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number PMSD-04-18-K-21.65-D-LUX
Product Name Cables, Wires Fiber Optic Cables - PMSD-04-18-K-21.65-D-LUX
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details