Samtec Inc. Sockets for ICs, Transistors PLCC-044-T-N

Description
CONN SOCKET PLCC 44POS TIN
Datasheet
Description
CONN SOCKET PLCC 44POS TIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - PLCC-044-T-N - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
PLCC-044-T-N
Sockets for ICs, Transistors PLCC-044-T-N
CONN SOCKET PLCC 44POS TIN

CONN SOCKET PLCC 44POS TIN

Supplier's Site Datasheet
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Samtec - 50P9498 - Newark, An Avnet Company
Chicago, IL, United States
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Samtec
50P9498
Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Samtec 50P9498
PLCC SOCKET, 44POS, 1.27MM, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:PLCC Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

PLCC SOCKET, 44POS, 1.27MM, SMT; No. of Contacts:44Contacts; Connector Type:PLCC Socket; Pitch Spacing:1.27mm; Product Range:PLCC Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number PLCC-044-T-N 50P9498
Product Name Sockets for ICs, Transistors Plcc Socket, 44Pos, 1.27Mm, Smt; No. Of Contacts Samtec
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190519A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Cable Connectors - NCP-MB-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details