Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
SAMTEC INC.
PESS-08-10-T-08.00-SR --
Samtec Inc.
PESS-08-10-T-08.00-SR
Description
.250 PowerStrip/40 A Single Row Discret
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Description
.250 PowerStrip/40 A Single Row Discret
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Powell Electronics, Inc.
Swedesboro, NJ, United States
PESS-08-10-T-08.00-SR
PESS-08-10-T-08.00-SR
.250 PowerStrip/40 A Single Row Discret
.250 PowerStrip/40 A Single Row Discret
Buy Now
Technical Specifications
Powell Electronics, Inc.
Product Category
Power Strips
Product Number
PESS-08-10-T-08.00-SR
Current
40.0 amps
Unlock Full Specs
to access all available technical data
Related Documents
Other
Amphenol Products Overview Catalog
Similar Products
RS Components, Ltd.
Extension Leads & Cable Reels
7685346
Specs
Voltage
230 v
Number of Outlets
5
Outlets
Type g - british
View Details
Interpower
5-Position Accessory Power Strip w/Connector Locks
852J2E01
Specs
Voltage
125~240VAC
Number of Outlets
5
Current
15.0 amps
View Details
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1588H12B1BK
Specs
Voltage
125VAC
Number of Outlets
12
Current
15.0 amps
View Details
Tripp Lite by Eaton
24-Outlet Vertical Power Strip, 120V, 20A, Hardwired Input, 72 in.
PS7224-20HW
Specs
Frequency
50Hz; 60Hz
Unit Type
Plug Strip; Vertically Mounted
View Details
3
suppliers