TE Connectivity High Speed Backplane Connectors 1410142-1

Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1410142-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1410142-1
High Speed Backplane Connectors 1410142-1
Configuration Features Backplane Architecture : Traditional Backplane Card Slot Centerline : 20.3 MM  [.8 INCH ] Guide Location : Right Number of Columns : 16 Number of Positions : 144 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Dimensions Row-to-Row Spacing : 1.8 MM  [.071 INCH ] Housing Features Centerline (Pitch) : 1.8 MM  [.071 INCH ] Number of Shrouded Sides : 0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Compatible with PCB Type : Backplane Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Card Slot Centerline : 20.3 MM  [.8 INCH ]
  • Guide Location : Right
  • Number of Columns : 16
  • Number of Positions : 144
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Dimensions


  • Row-to-Row Spacing : 1.8 MM  [.071 INCH ]

Housing Features


  • Centerline (Pitch) : 1.8 MM  [.071 INCH ]
  • Number of Shrouded Sides : 0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Compatible with PCB Type : Backplane
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable - 1410142-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable
1410142-1
Connectors Board to Board, Bkplane, High Spd Modulr/Stckable 1410142-1
MULTIGIG RT T2 .8 BP FULL RGH

MULTIGIG RT T2 .8 BP FULL RGH

Buy Now
Backplane Connectors - 2411320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2411320
Backplane Connectors 2411320
MULTIGIG RT T2 .8" BP FULL RGH

MULTIGIG RT T2 .8" BP FULL RGH

Supplier's Site
Backplane Connectors - 2411321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
2411321
Backplane Connectors 2411321
MULTIGIG RT T2 .8" BP FULL RGH

MULTIGIG RT T2 .8" BP FULL RGH

Supplier's Site
Backplane Connectors - 1410142-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1410142-1
Backplane Connectors 1410142-1
MULTIGIG RT T2 .8 BP FULL RGH

MULTIGIG RT T2 .8 BP FULL RGH

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410142-1
Backplane Connectors 1410142-1
MULTIGIG RT T2 BKPL

MULTIGIG RT T2 BKPL

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1410142-1
Backplane Connectors 1410142-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-1410142-1
Electronic Connector 407-1410142-1
144 Pos Backplane Conn, 1.8mm Pitch, 6.5Gbps, Press Fit, Receptacle Product overview: 1410142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410142-1 can be used for catalog matching and distributor lookup.

144 Pos Backplane Conn, 1.8mm Pitch, 6.5Gbps, Press Fit, Receptacle Product overview: 1410142-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-1410142-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 1410142-1 - 760402-1410142-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 1410142-1
760402-1410142-1
Backplane Connectors - 1410142-1 760402-1410142-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 760402-1410142-1 Series: MultiGig RT2 Packaging: Tube Number of Positions: 144 Pitch: 0.071" (1.80mm) Mounting Style: Through Hole Color: Black Operating Temperature Range: -55°C ~ 105°C Features: Board Guide Connector Type: Receptacle, Female Blade Sockets Number of Positions Loaded: All Number of Rows: 9 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Connector Style: VITA 41/46, Right End Material Flammability Rating: UL94 V-0 Connector Usage: Backplane Number of Columns: 16 Family Name: 1410142 Categories: Connectors, Interconnects Introduction Date: December 06, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 760402-1410142-1
Series: MultiGig RT2
Packaging: Tube
Number of Positions: 144
Pitch: 0.071" (1.80mm)
Mounting Style: Through Hole
Color: Black
Operating Temperature Range: -55°C ~ 105°C
Features: Board Guide
Connector Type: Receptacle, Female Blade Sockets
Number of Positions Loaded: All
Number of Rows: 9
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Connector Style: VITA 41/46, Right End
Material Flammability Rating: UL94 V-0
Connector Usage: Backplane
Number of Columns: 16
Family Name: 1410142
Categories: Connectors, Interconnects
Introduction Date: December 06, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CONN RCPT VITA 41/46 144POS PCB - 792-1410142-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT VITA 41/46 144POS PCB
792-1410142-1
CONN RCPT VITA 41/46 144POS PCB 792-1410142-1
CONN RCPT VITA 41/46 144POS PCB

CONN RCPT VITA 41/46 144POS PCB

Supplier's Site
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity - 32M6785 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity
32M6785
Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity 32M6785
BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts ; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

BACKPLANE CONNECTOR, RECEPTACLE, 144 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:144Contacts; Pitch Spacing:1.8mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.8mm RoHS Compliant: No

Supplier's Site Datasheet
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity - 35M0227 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity
35M0227
Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity 35M0227
Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 144, 1.8 mm, Press Fit

Card Edge & Backplane Connector, MULTIGIG RT Series, Backplane, Receptacle, 144, 1.8 mm, Press Fit

Supplier's Site Datasheet
Multigig Rt T2 .8 Bp Full Rgh Amp - Te Connectivity - 41AJ2581 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt T2 .8 Bp Full Rgh Amp - Te Connectivity
41AJ2581
Multigig Rt T2 .8 Bp Full Rgh Amp - Te Connectivity 41AJ2581
MULTIGIG RT T2 .8 BP FULL RGH

MULTIGIG RT T2 .8 BP FULL RGH

Supplier's Site
Specialized - 1410142-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1410142-1
Specialized 1410142-1
CONN RCPT VITA 41/46 144POS PCB

CONN RCPT VITA 41/46 144POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 1410142-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1410142-1
Backplane Connectors - Specialized 1410142-1
CONN RCPT VITA 41/46 144POS PCB

CONN RCPT VITA 41/46 144POS PCB

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1410142-1 1410142-1 2411320 1410142-1 407-1410142-1 760402-1410142-1 792-1410142-1 32M6785 35M0227 41AJ2581 1410142-1 1410142-1
Product Name High Speed Backplane Connectors Connectors Board to Board, Bkplane, High Spd Modulr/Stckable Backplane Connectors Backplane Connectors Electronic Connector Backplane Connectors - 1410142-1 CONN RCPT VITA 41/46 144POS PCB Backplane Connector, Receptacle, 144 Position; Product Range Te Connectivity Card Edge & Backplane Connector, Multigig Rt Series, Backplane, Receptacle, 144, 1.8 Mm, Press Fit Te Connectivity Multigig Rt T2 .8 Bp Full Rgh Amp - Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Mounting Board Mount Through Hole Through Hole
Current Rating 1.0 amps 1.0 amps
Contact Pitch 1.8 mm (0.0710 inch)
Number of Contacts 144 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26632-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
Ribbon Cable Connectors - 102156-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCI & PCI Express Connectors - 1-1761465-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
6 suppliers
Headers, Male Pins - A114652-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details