Samtec Inc. Sockets for ICs, Transistors - MVAS-071-ZWGT-11 MVAS-071-ZWGT-11

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978784-MVAS-071-ZWGT -11 Packaging: Bulk Pitch: 2.54 mm Termination: Wire Wrap Number of Contacts: 71 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978784-MVAS-071-ZWGT -11 Packaging: Bulk Pitch: 2.54 mm Termination: Wire Wrap Number of Contacts: 71 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - MVAS-071-ZWGT-11 - 978784-MVAS-071-ZWGT-11 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - MVAS-071-ZWGT-11
978784-MVAS-071-ZWGT-11
Sockets for ICs, Transistors - MVAS-071-ZWGT-11 978784-MVAS-071-ZWGT-11
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978784-MVAS-071-ZWGT -11 Packaging: Bulk Pitch: 2.54 mm Termination: Wire Wrap Number of Contacts: 71 Gender: Female Orientation: Straight Categories: Sockets for ICs,Transistors Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 978784-MVAS-071-ZWGT-11
Packaging: Bulk
Pitch: 2.54 mm
Termination: Wire Wrap
Number of Contacts: 71
Gender: Female
Orientation: Straight
Categories: Sockets for ICs,Transistors
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No

Buy Now
Singapore, Singapore
Electronic Connector
409-MVAS-071-ZWGT-11
Electronic Connector 409-MVAS-071-ZWGT-11
Conn PGA Socket SKT 71 POS 2.54mm Wire Wrap ST Thru-Hole Product overview: MVAS-071-ZWGT-11 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MVAS-071-ZWGT-11 can be used for catalog matching and distributor lookup.

Conn PGA Socket SKT 71 POS 2.54mm Wire Wrap ST Thru-Hole Product overview: MVAS-071-ZWGT-11 from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-MVAS-071-ZWGT-11 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 978784-MVAS-071-ZWGT-11 409-MVAS-071-ZWGT-11
Product Name Sockets for ICs, Transistors - MVAS-071-ZWGT-11 Electronic Connector
Termination Wire Wrap Wire Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Compression Connectors - 010080-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Adapters - NAAN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details