Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-225-08-G-S-240

Description
CONN HEADER VERT 25POS 5.08MM
Datasheet
Description
CONN HEADER VERT 25POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-225-08-G-S-240
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-225-08-G-S-240
CONN HEADER VERT 25POS 5.08MM

CONN HEADER VERT 25POS 5.08MM

Supplier's Site
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec - 96P2016 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec
96P2016
Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec 96P2016
CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 25POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:25Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-225-08-G-S-240 96P2016
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 25Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products