Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-10-T-S-365

Description
CONN HEADER VERT 8POS 5.08MM
Datasheet
Description
CONN HEADER VERT 8POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-208-10-T-S-365
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-208-10-T-S-365
CONN HEADER VERT 8POS 5.08MM

CONN HEADER VERT 8POS 5.08MM

Supplier's Site
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6796 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6796
Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6796
CONNECTOR, HEADER, 8POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 8POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-208-10-T-S-365 95P6796
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 8Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5A-4482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers