Achieve Total Cost Reduction through
High-density Mounting and Reduced
Wiring
20 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole
Conn IDC Connector M 20 POS 2.54mm Solder RA Side Entry Thru-Hole Product overview: XG2A-2001 from Omron Automation is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-XG2A-2001 can be used for catalog matching and distributor lookup.
| Aratas America LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | XG2A-2001 | Z8721-ND | 316-XG2A-2001 | 89C8596 |
| Product Name | XG2 Flat Cable Connectors for PCBs | Board In, Direct Wire to Board | Electronic Connector | Connector Omron Electronic Components |
| Connector Type | Wire to Board Connector | |||
| Gender | Female / Jack | |||
| Voltage Rating | 250 volts | |||
| Current Rating | 1.0 amps |