Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-204-28-L-S-940

Description
CONN HEADER VERT 4POS 5.08MM
Datasheet
Description
CONN HEADER VERT 4POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-204-28-L-S-940
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-204-28-L-S-940
CONN HEADER VERT 4POS 5.08MM

CONN HEADER VERT 4POS 5.08MM

Supplier's Site
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P6330 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P6330
Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P6330
CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-204-28-L-S-940 95P6330
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 4Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1406-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
View Details