Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-202-08-S-S-340

Description
CONN HEADER VERT 2POS 5.08MM
Datasheet
Description
CONN HEADER VERT 2POS 5.08MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-202-08-S-S-340
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-202-08-S-S-340
CONN HEADER VERT 2POS 5.08MM

CONN HEADER VERT 2POS 5.08MM

Supplier's Site
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec - 95P5943 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
95P5943
Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec 95P5943
CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-202-08-S-S-340 95P5943
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 2Pos, 1Row, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details