The Samtec MTSW series header, part number 95P0177, features a 2.54 mm pitch and is designed for through-hole mounting with two rows and a total of 72 contacts. This connector is suitable for board-to-board applications and is RoHS compliant. The insulator material is black glass-filled polyester, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product offers flexibility in post height customization, allowing engineers to specify the required height. It is important to note that this series is non-standard and non-returnable.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 72 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 95P0177 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |