Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec MTSW-136-08-G-D-030

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 72 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 72 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec - 95P0010 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec
95P0010
Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec 95P0010
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 72 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 72 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95P0010
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 72 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details