Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec MTSW-135-10-G-D-540

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 94P9805, features a 2.54 mm pitch and is designed for through-hole mounting with two rows and a total of 70 contacts. It is compatible with various board mates including SSW, SSQ, and ESW, as well as cable mates such as IDSD and SMSD. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free soldering options for specific configurations. This header is suitable for applications requiring reliable board-to-board connections with customizable post heights.

Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 94P9805, features a 2.54 mm pitch and is designed for through-hole mounting with two rows and a total of 70 contacts. It is compatible with various board mates including SSW, SSQ, and ESW, as well as cable mates such as IDSD and SMSD. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free soldering options for specific configurations. This header is suitable for applications requiring reliable board-to-board connections with customizable post heights.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec - 94P9805 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
94P9805
Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec 94P9805
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 70 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P9805
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 70 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 5473201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details