The Header, 2.54 mm, Through Hole, 2 Rows, 60 Contacts (part number 94P7219) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 60 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. It operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers lead-free soldering options. Custom post heights can be specified, providing flexibility for various applications. This header is suitable for engineers looking for reliable and customizable connection solutions in their projects.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 60 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 60POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 94P7219 | MTSW-130-28-T-D-920 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 60 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |