The Samtec Header, part number 40AC5136, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 26 contacts. It is part of the MTSW series, which allows for modified post heights to accommodate specific design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and suitable for various board-to-board applications.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 26 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 26POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 40AC5136 | MTSW-126-10-T-S-215 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 26 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |