Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec MTSW-125-08-G-D-340

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 50 Contacts (part number 94P4177) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 50 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. It is suitable for various board mates and cable mates, making it versatile for different engineering projects.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 2 Rows, 50 Contacts (part number 94P4177) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a total of 50 contacts arranged in two rows, allowing for efficient connectivity in compact spaces. The header is constructed with modified .025" square posts, which provide flexibility in post height customization. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and is RoHS compliant. It is suitable for various board mates and cable mates, making it versatile for different engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec - 94P4177 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec
94P4177
Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec 94P4177
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 50 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P4177
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 50 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190507 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Connector Systems Amp - Te Connectivity - 24AC1376 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details