Samtec Inc. Header, 2.54 Mm, Through Hole, 2 Rows, 48 Contacts; Connector Systems Samtec MTSW-124-22-S-D-410

Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 48 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 48 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 2 Rows, 48 Contacts; Connector Systems Samtec - 40AC5111 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 48 Contacts; Connector Systems Samtec
40AC5111
Header, 2.54 Mm, Through Hole, 2 Rows, 48 Contacts; Connector Systems Samtec 40AC5111
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 48 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 48 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 40AC5111
Product Name Header, 2.54 Mm, Through Hole, 2 Rows, 48 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Drawer ® 75 Housing Socket housing panel float mount - 075MSF - Anderson Power Products
Specs
Mounting Float Mount
View Details
3 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details