The Header, 2.54 mm, Through Hole, 1 Row, 24 Contacts (part number 94P3464) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a single row configuration with 24 contacts, making it suitable for various applications requiring compact and reliable connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, ensuring durability and performance. It is available with different plating options, including gold and tin, and is RoHS compliant. The operating temperature range is -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is part of the MTSW series, which offers flexibility in post height customization, allowing engineers to specify the required height for their specific applications.
CONN HEADER VERT 24POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 24 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-124-09-T-S-430 | 94P3464 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 1 Row, 24 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |