Samtec Inc. Terminals MTSW-124-08-L-S-340

Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Description
Variable Height PCB Header Strips, 0.100
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1073286-MTSW-124-08-L-S-340 is a rectangular connector header featuring 24 positions with a 0.100" (2.54 mm) pitch. It is designed for through-hole mounting and utilizes male pin contacts made of phosphor bronze. The connector has a black glass-filled polyester insulator and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. The overall contact length is 0.530" (13.46 mm), with a mating contact length of 0.340" (8.64 mm). The connector is suitable for board-to-board or cable applications and is available in bulk packaging. It is rated for a current of 3A and features a UL94 V-0 flammability rating.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1073286-MTSW-124-08-L-S-340 is a rectangular connector header featuring 24 positions with a 0.100" (2.54 mm) pitch. It is designed for through-hole mounting and utilizes male pin contacts made of phosphor bronze. The connector has a black glass-filled polyester insulator and operates within a temperature range of -55 °C to +125 °C when gold-plated, or -55 °C to +105 °C with tin plating. The overall contact length is 0.530" (13.46 mm), with a mating contact length of 0.340" (8.64 mm). The connector is suitable for board-to-board or cable applications and is available in bulk packaging. It is rated for a current of 3A and features a UL94 V-0 flammability rating.

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTSW-124-08-L-S-340 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Variable Height PCB Header Strips, 0.100

Variable Height PCB Header Strips, 0.100

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1073286-MTSW-124-08-L-S-340 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1073286-MTSW-124-08-L-S-340
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1073286-MTSW-124-08-L-S-340
Win Source Part Number: 1073286-MTSW-124-08- L-S-340 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Flex Stack, MTSW Number of Positions: 24 Connector Type: Header, Cuttable Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Tin Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.090" (2.29mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.340" (8.64mm) Alternative Parts (Cross-Reference): TSW-124-08-L-S-RA; TSW-124-07-L-S; 77311-118-24LF; TSW-124-07-G-S; 68016-124HLF; 68002-124HLFMTSW1240 8LS340; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: MTSW-124

Win Source Part Number: 1073286-MTSW-124-08-L-S-340
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Flex Stack, MTSW
Number of Positions: 24
Connector Type: Header, Cuttable
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Tin
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.090" (2.29mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.340" (8.64mm)
Alternative Parts (Cross-Reference): TSW-124-08-L-S-RA; TSW-124-07-L-S; 77311-118-24LF; TSW-124-07-G-S; 68016-124HLF; 68002-124HLFMTSW12408LS340;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: MTSW-124

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number MTSW-124-08-L-S-340 1073286-MTSW-124-08-L-S-340
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Current Rating 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 8Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3847 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
DIL Sockets - 1613634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details