Samtec Inc. Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec MTSW-124-07-G-D-100-RA

Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Description
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the specific series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The headers are lead-free solderable for the HMTSW series, while the MTSW series is limited to lead wave soldering. The product is RoHS compliant, making it suitable for environmentally conscious designs. Various post heights and lead styles are available, allowing for customization based on specific project requirements.

Datasheet Summary
Powered by GS/AI

The Variable Height PCB Header Strips, 0.100" pitch, are designed for versatile applications in electronic assemblies. This product features a pitch of 2.54 mm and is available in various configurations, including single, double, and triple rows. The insulator material varies between black glass-filled polyester and natural liquid crystal polymer, depending on the specific series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is from -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The headers are lead-free solderable for the HMTSW series, while the MTSW series is limited to lead wave soldering. The product is RoHS compliant, making it suitable for environmentally conscious designs. Various post heights and lead styles are available, allowing for customization based on specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
94P3247
Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec 94P3247
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94P3247
Product Name Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details