The Header, 2.54 mm, Through Hole, 2 Rows, 46 Contacts (part number 94P3202) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 46 contacts arranged in two rows, allowing for efficient space utilization in compact designs. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and offers flexibility in post height customization, making it suitable for various applications.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 46 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94P3202 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 46 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |