Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-120-07-G-S-255

Description
CONN HEADER VERT 20POS 2.54MM
Datasheet
Description
CONN HEADER VERT 20POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-120-07-G-S-255
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-120-07-G-S-255
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec - 94P0373 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec
94P0373
Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec 94P0373
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-120-07-G-S-255 94P0373
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 1 Row, 20 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 147071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details