The Header, 2.54 mm, Through Hole, 2 Rows, 34 Contacts (part number 93P9410) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 34 contacts arranged in two rows, making it suitable for applications requiring compact and reliable connections. The connector is constructed with modified .025" square posts, allowing for custom post heights to accommodate various design requirements. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free soldering options for specific configurations. Engineers should consider this header for projects that require a robust and flexible connection solution, particularly in environments where temperature stability and compliance with modern regulations are critical.
CONN HEADER VERT 34POS 2.54MM
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 34 CONTACTS; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-117-10-G-D-615 | 93P9410 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54 Mm, Through Hole, 2 Rows, 34 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |