The Header, 2.54 mm, Through Hole, 3 Rows, 48 Contacts (part number 93P8187) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 48 contacts arranged in three rows, allowing for efficient space utilization in electronic designs. The connector is constructed with a black glass-filled polyester insulator and uses phosphor bronze for the terminals, which can be plated with either gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization, making it suitable for various applications.
HEADER, 2.54 MM, THROUGH HOLE, 3 ROWS, 48 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P8187 |
| Product Name | Header, 2.54 Mm, Through Hole, 3 Rows, 48 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |