The Variable Height PCB Header Strips, 0.100" pitch, are designed for flexibility in various applications. This product features a pitch of 2.54 mm and is available in multiple configurations, including single, double, and triple row options. The insulator material varies between black glass-filled polyester for the MTSW series and natural liquid crystal polymer for the HMTSW series. The terminals are made of phosphor bronze with plating options including gold or tin over nickel. The operating temperature range is -55 °C to +125 °C for gold plating and -55 °C to +105 °C for tin plating. The headers are lead-free solderable for the HMTSW series, while the MTSW series is limited to lead wave soldering. These header strips are compatible with a variety of board and cable mates, making them versatile for different circuit board designs. The product is RoHS compliant, ensuring it meets environmental standards.
CONN HEADER R/A 16POS 2.54MM
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTSW-116-07-T-S-125-RA | 93P7838 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |