Samtec Inc. Headers & Wire Housings MTSW-114-08-S-T-130-RA

Description
Connector Header
Request a Quote
Description
Connector Header
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - MTSW-114-08-S-T-130-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
MTSW-114-08-S-T-130-RA
Headers & Wire Housings MTSW-114-08-S-T-130-RA
Connector Header

Connector Header

Buy Now
Variable Height Pcb Header Strips, 0.100
Chicago, IL, United States
Variable Height Pcb Header Strips, 0.100" Pitch Samtec
93P5888
Variable Height Pcb Header Strips, 0.100" Pitch Samtec 93P5888
Variable Height PCB Header Strips, 0.100" pitch

Variable Height PCB Header Strips, 0.100" pitch

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-114-08-S-T-130-RA 93P5888
Product Name Headers & Wire Housings Variable Height Pcb Header Strips, 0.100" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202S06 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details