Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-09-T-D-415

Description
CONN HEADER VERT 24POS 2.54MM
Datasheet
Description
CONN HEADER VERT 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTSW-112-09-T-D-415
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTSW-112-09-T-D-415
CONN HEADER VERT 24POS 2.54MM

CONN HEADER VERT 24POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec - 93P4011 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
93P4011
Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec 93P4011
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 24 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTSW-112-09-T-D-415 93P4011
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 2 Rows, 24 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Bergstak ® - 10069525-163502LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details