Omnetics Connector Corporation Bi-Lobe® Panel Mount Pre-Wired -Type WD

Description
Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. Their low mass and .025" (.64 mm) centerlines make them ideal for high shock & vibration applications. They feature retention screw receptacles for a positive lock. Termination options include pre-wired, SMT, flex mount and straight tails. Shell material options include Aluminum and Stainless steel with multiple standard and custom plating options upon request. These connectors are available in standard sizes ranging from 9 through 65 positions, as well as custom configurations
Request a Quote
Description
Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. Their low mass and .025" (.64 mm) centerlines make them ideal for high shock & vibration applications. They feature retention screw receptacles for a positive lock. Termination options include pre-wired, SMT, flex mount and straight tails. Shell material options include Aluminum and Stainless steel with multiple standard and custom plating options upon request. These connectors are available in standard sizes ranging from 9 through 65 positions, as well as custom configurations
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bi-Lobe® Panel Mount Pre-Wired -Type WD -  - Omnetics Connector Corporation
Minneapolis, MN, United States
Bi-Lobe® Panel Mount Pre-Wired -Type WD
Bi-Lobe® Panel Mount Pre-Wired -Type WD
Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs. Their low mass and .025" (.64 mm) centerlines make them ideal for high shock & vibration applications. They feature retention screw receptacles for a positive lock. Termination options include pre-wired, SMT, flex mount and straight tails. Shell material options include Aluminum and Stainless steel with multiple standard and custom plating options upon request. These connectors are available in standard sizes ranging from 9 through 65 positions, as well as custom configurations

Omnetics’ Dual Row Bi-Lobe® nanos are available with panel mount housings. These housings require minimal space to create a convenient I/O arrangement. Utilizing Omnetics highly reliable gold plated Flex Pin contact system, these connectors are mateable with all MIL-DTL-32139 plugs.
Their low mass and .025" (.64 mm) centerlines make them ideal for high shock & vibration applications. They feature retention screw receptacles for a positive lock. Termination options include pre-wired, SMT, flex mount and straight tails.
Shell material options include Aluminum and Stainless steel with multiple standard and custom plating options upon request. These connectors are available in standard sizes ranging from 9 through 65 positions, as well as custom configurations

Supplier's Site

Technical Specifications

  Omnetics Connector Corporation
Product Category Electrical Connectors
Product Name Bi-Lobe® Panel Mount Pre-Wired -Type WD
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A28410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Strip Connector Off The Shelf - Type PreWired - A25000-002 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A29400-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details