The Samtec Header, part number 93P0584, features a 2.54 mm pitch and is designed for through-hole mounting with a single row containing 10 contacts. This connector is part of the MTSW series and is RoHS compliant. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. The operating temperature range is from -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The product allows for custom post heights, providing flexibility in design. It is suitable for various board-to-board applications and is compatible with multiple cable mates.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 10 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 93P0584 | MTSW-110-08-S-S-338 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 10 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |