The Header, 2.54 mm, Through Hole, 2 Rows, 20 Contacts (part number 93P0195) is designed for board-to-board connections with a pitch spacing of 2.54 mm. It features a total of 20 contacts arranged in two rows, making it suitable for various applications requiring reliable connectivity. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, which is plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers lead-free soldering options. The modified strip design allows for custom post heights, providing flexibility in application.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 20 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93P0195 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 20 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |