The Header, 2.54 mm, Through Hole, 1 Row, 9 Contacts (part number 92P8860) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row configuration with nine contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. It is RoHS compliant and offers flexibility in post height customization. The header is part of the MTSW series, which is known for its stacking flexibility.
HEADER, 2.54 MM, THROUGH HOLE, 1 ROW, 9 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P8860 |
| Product Name | Header, 2.54 Mm, Through Hole, 1 Row, 9 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |