The Header, 2.54 mm, Through Hole, 2 Rows, 16 Contacts (part number 92P8112) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a modified .025" square post design, allowing for custom post heights to accommodate various project requirements. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This connector system is suitable for applications requiring flexibility in stacking and post height customization.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 92P8112 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |