The Samtec Header, part number 92P7621, features a 2.54 mm pitch and is designed for through-hole mounting with 2 rows and a total of 16 contacts. This connector is suitable for board-to-board applications and is part of the MTSW series. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers flexibility in post height customization. It is important to note that this series is non-standard and non-returnable.
HEADER, 2.54 MM, THROUGH HOLE, 2 ROWS, 16 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 92P7621 | MTSW-108-09-G-D-340 |
| Product Name | Header, 2.54 Mm, Through Hole, 2 Rows, 16 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |