The Samtec MTSW series header features 14 contacts arranged in 2 rows with a 2.54 mm pitch, designed for through-hole mounting. It is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is RoHS compliant and offers flexibility in post height customization. It is suitable for various board-to-board applications and is compatible with multiple board and cable mates.
HEADER, 14 CONTACTS, 2 ROWS, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 09W4135 |
| Product Name | Header, 14 Contacts, 2 Rows, Through Hole, 2.54 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector |