Samtec Inc. Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-106-22-G-S-265

Description
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Description
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W3614, features 6 contacts arranged in a single row with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is compatible with various board mates including SSW, SSQ, and ESW series. The header is constructed from black glass-filled polyester for the insulator, with terminals made of phosphor bronze. It offers multiple plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This header provides flexibility in post height customization, making it suitable for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Samtec MTSW series header, part number 09W3614, features 6 contacts arranged in a single row with a 2.54 mm pitch. This through-hole connector is designed for board-to-board applications and is compatible with various board mates including SSW, SSQ, and ESW series. The header is constructed from black glass-filled polyester for the insulator, with terminals made of phosphor bronze. It offers multiple plating options, including gold and tin, and operates within a temperature range of -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for specific configurations. This header provides flexibility in post height customization, making it suitable for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W3614 - Newark, An Avnet Company
Chicago, IL, United States
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W3614
Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W3614
HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 6 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W3614
Product Name Header, 6 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data