The Variable Height PCB Header Strips, part number 09W3179, feature a 0.100" pitch and are RoHS compliant. These headers are available in both MTSW and HMTSW series, with the MTSW series utilizing black glass-filled polyester for the insulator material, while the HMTSW series uses natural liquid crystal polymer. The terminals are made of phosphor bronze and can be plated with either gold or tin over nickel. The operating temperature range for the MTSW series is -55 °C to +125 °C with gold plating, and -55 °C to +105 °C with tin plating. The HMTSW series is lead-free solderable, making it suitable for modern manufacturing processes. The headers come in various lead styles and overall lengths, allowing for customization based on specific application requirements. Additionally, options for polarization and locking leads are available, enhancing the versatility of these components for different PCB designs.
Variable Height PCB Header Strips, 0.100" pitch RoHS Compliant: Yes
CONN HEADER R/A 6POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 09W3179 | MTSW-106-11-G-S-600-RA |
| Product Name | Variable Height Pcb Header Strips, 0.100" Pitch Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |