Samtec Inc. Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec MTSW-105-09-G-S-560

Description
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec - 09W0332 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
09W0332
Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec 09W0332
HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

HEADER, 5 CONTACTS, 1 ROW, THROUGH HOLE, 2.54 MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09W0332
Product Name Header, 5 Contacts, 1 Row, Through Hole, 2.54 Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
XH3 Half-pitch Board-to-Board Connectors - XH3A-0141-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
5 suppliers