Samtec Inc. Connector, Header, 3Pos, 3Rows; Connector Systems Samtec MTSW-101-23-L-T-240

Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec - 23W2045 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
23W2045
Connector, Header, 3Pos, 3Rows; Connector Systems Samtec 23W2045
CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 3ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:3Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W2045
Product Name Connector, Header, 3Pos, 3Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MINITEK RECEPTACLE - 10093055-308TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
3 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details