Samtec Inc. Connector, Header, 2Pos, 2Rows; Connector Systems Samtec MTSW-101-07-T-D-240

Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec - 23W1532 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
23W1532
Connector, Header, 2Pos, 2Rows; Connector Systems Samtec 23W1532
CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Boa rd; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 2ROWS; Connector Systems:Board-to-Board; Pitch Spacing:-; No. of Rows:2Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:MTSW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W1532
Product Name Connector, Header, 2Pos, 2Rows; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-G360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers