Samtec Inc. Board to Board & Mezzanine Connectors MTMS-150-51-G-S-190

Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - MTMS-150-51-G-S-190 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-150-51-G-S-190
Board to Board & Mezzanine Connectors MTMS-150-51-G-S-190
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec - 51P3057 - Newark, An Avnet Company
Chicago, IL, United States
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
51P3057
Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec 51P3057
HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 50 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-150-51-G-S-190 51P3057
Product Name Board to Board & Mezzanine Connectors Header, 50 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Hardware - 1417 - Heilind Electronics, Inc.
Keystone Electronics Corp.
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
View Details
5 suppliers