Samtec Inc. Board to Board & Mezzanine Connectors MTMS-150-02-G-D-100

Description
.050 x .100 Variable Post Height Micro
Request a Quote
Description
.050 x .100 Variable Post Height Micro
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, part number 69X6027, features 100 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for through-hole mounting and is suitable for board-to-board applications. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is important to note that this series is non-standard and non-returnable.

Datasheet Summary
Powered by GS/AI

The Header, part number 69X6027, features 100 contacts arranged in 2 rows with a pitch spacing of 1.27 mm. It is designed for through-hole mounting and is suitable for board-to-board applications. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable. It is important to note that this series is non-standard and non-returnable.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
MTMS-150-02-G-D-100
Board to Board & Mezzanine Connectors MTMS-150-02-G-D-100
.050 x .100 Variable Post Height Micro

.050 x .100 Variable Post Height Micro

Buy Now
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 69X6027 - Newark, An Avnet Company
Chicago, IL, United States
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
69X6027
Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 69X6027
HEADER, 100 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 100 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MTMS-150-02-G-D-100 69X6027
Product Name Board to Board & Mezzanine Connectors Header, 100 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details