Samtec Inc. Terminals MTMS-112-02-G-D-040

Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet
Description
.050 x .100 Variable Post Height Micro T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - MTMS-112-02-G-D-040 - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 x .100 Variable Post Height Micro T

.050 x .100 Variable Post Height Micro T

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
MTMS-112-02-G-D-040
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MTMS-112-02-G-D-040
CONN HEADER VERT 24POS 1.27MM

CONN HEADER VERT 24POS 1.27MM

Supplier's Site
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec - 68X9856 - Newark, An Avnet Company
Chicago, IL, United States
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
68X9856
Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec 68X9856
HEADER, 24 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

HEADER, 24 Contacts, 2 Rows, Through Hole, 1.27 mm; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:MTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MTMS-112-02-G-D-040 MTMS-112-02-G-D-040 68X9856
Product Name Terminals Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 24 Contacts, 2 Rows, Through Hole, 1.27 Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
PCB Headers - 1731097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details