The .050" x .100" Variable Post Height Micro Terminal Strip (part number 68X9389) from Samtec is designed for applications requiring flexibility in post height. It features a modified micro terminal design that mates with SMS, SLM, and RSM connectors. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with options for gold or tin plating over nickel. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The terminal strip is available in single and double row configurations, with a minimum tail length of 0.120" (3.05 mm) and a tail diameter of 0.020" (0.51 mm). This series is non-standard and non-returnable, which should be considered when making a purchasing decision.
.050" x .100" Variable Post Height Micro Terminal Strip RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X9389 |
| Product Name | .050" X .100" Variable Post Height Micro Terminal Strip Rohs Compliant Samtec |
| Connector Type | Micro Connector and Nano Connector |