The Header, 8 Contacts, 1 Row, Through Hole, 1.27 mm from Samtec is designed for board-to-board applications. It features a pitch spacing of 1.27 mm and is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals. The product is available with gold or tin plating over nickel, ensuring compatibility with lead-free soldering processes. It operates within a temperature range of -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is RoHS compliant and is suitable for applications requiring reliable connectivity in various environmental conditions. This specific part is non-standard and non-returnable, and it is important to note that customer-specific requirements must be approved by Samtec.
.050 x .100 Variable Post Height Micro
HEADER, 8 Contacts, 1 ROW, Through Hole, 1.27 mm; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | MTMS-108-55-G-S-340 | 68X8971 |
| Product Name | Board to Board & Mezzanine Connectors | Header, 8 Contacts, 1 Row, Through Hole, 1.27 Mm; Connector Systems Samtec |
| Connector Type | Board to Board Connector | Board to Board Connector |