The 2Mm Terminal Strip Samtec, part number 68X7135, is designed for reliable electrical connections in various applications. It features a terminal strip assembly with a maximum allowable bow of 0.005 inches per inch after assembly and a maximum pin rotation in the body of 2 degrees. The minimum pushout force is specified at 1 pound, ensuring secure connections. This terminal strip is available in multiple configurations, including single, double, and quad row options, accommodating up to 50 positions. The insulator is made from LCP material, rated UL 94 VO, and is colored black. The terminal is constructed from phosphor bronze, with various plating options available, including selective gold and matte tin, to suit different application requirements. Engineers should consider this terminal strip for projects requiring a compact and versatile connection solution, particularly where space is limited and reliability is critical.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 68X7135 |
| Product Name | 2Mm Terminal Strip Samtec |