Samtec Inc. 2Mm Terminal Strip Samtec MTMM-140-11-F-D-155

Description
2MM TERMINAL STRIP
Description
2MM TERMINAL STRIP
Datasheet
Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7082, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminal is constructed from phosphor bronze. The product supports configurations ranging from 1 to 50 positions, with options for single, double, or quad rows. Additionally, the terminal strip assembly allows for a maximum sway of 2 degrees in either direction, which is critical for maintaining alignment during assembly. This product is suitable for engineers seeking a robust and versatile terminal strip solution for their projects.

Datasheet Summary
Powered by GS/AI

The 2Mm Terminal Strip Samtec, part number 68X7082, is designed for reliable electrical connections in various applications. It features a terminal specification that includes multiple plating options such as selective gold and matte tin, allowing for flexibility based on specific project requirements. The assembly is constructed with a low-profile design, with a maximum allowable bow of 0.005 inches and a minimum pushout force of 1 lb, ensuring stability and durability during use. The insulator is made from LCP material, rated UL 94 VO, and is colored black, while the terminal is constructed from phosphor bronze. The product supports configurations ranging from 1 to 50 positions, with options for single, double, or quad rows. Additionally, the terminal strip assembly allows for a maximum sway of 2 degrees in either direction, which is critical for maintaining alignment during assembly. This product is suitable for engineers seeking a robust and versatile terminal strip solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
2Mm Terminal Strip Samtec - 68X7082 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Terminal Strip Samtec
68X7082
2Mm Terminal Strip Samtec 68X7082
2MM TERMINAL STRIP

2MM TERMINAL STRIP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68X7082
Product Name 2Mm Terminal Strip Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details